EN
  • EN
  • DE

LMT87DCKR

Part No LMT87DCKR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -50C-150C SC70-5 / LMT87/LMT87-Q1 SC70, Analog Temperature Sensors with Class-AB Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Sensor Type Analog, Local
Sensing Temperature - Local -50°C ~ 150°C
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 13.6mV/°C
Accuracy - Highest (Lowest) ±2.7°C
Test Condition 70°C ~ 150°C
Temperature Range - Operating -50°C ~ 150°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812675-LMT87DCKR
Ultra Librarian 3D Model Ultra Librarian LMT87DCKR CAD Model

Description

The LMT87DCKR from Texas Instruments is a precision analog output CMOS integrated-circuit temperature sensor that operates over a temperature range of -50°C to 150°C. Designed for simplicity and optimal performance, the LMT87DCKR is a highly reliable and accurate temperature sensor suitable for a wide range of applications across various industries including consumer electronics, automotive, and industrial systems.

Key Features:

  • Accuracy: The device offers an impressive accuracy of ±0.4°C at a temperature range of 20°C to 42°C and ±2.7°C in the full temperature range of -50°C to 150°C, making it suitable for precise temperature measurement tasks.
  • Low Power Consumption: With a typical quiescent current of 5.4 µA, the LMT87DCKR is an energy-efficient solution for portable and battery-powered applications where power conservation is critical.
  • Wide Operating Voltage Range: The sensor can be powered by a supply voltage ranging from 2.7V to 5.5V, providing flexibility in various system designs.
  • Linear Analog Output: The temperature sensor provides a linear analog output that corresponds to temperature, which can be easily interfaced with analog-to-digital converters (ADCs) or direct microcontroller inputs.
  • Small Package Size: Housed in a compact SC70 package, the LMT87DCKR is designed for space-constrained applications.

Applications:

  • Mobile phones and personal electronics
  • Automotive systems, including engine control units and climate controls
  • Industrial equipment, including temperature monitoring and control systems
  • Healthcare devices, such as medical instruments and patient monitoring systems
  • Power supply and power management systems

With its high level of precision, low power consumption, and small form factor, the LMT87DCKR from Texas Instruments is an excellent choice for designers looking for a straightforward, reliable, and cost-effective temperature sensing solution. Its ease of use and wide operating range make it a versatile component for a multitude of temperature sensing applications.

You May Also Be Interested in

Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4120 $51.5000
300+ $0.3380 $101.4000
460+ $0.3275 $150.6500
635+ $0.3169 $201.2315
820+ $0.3063 $251.1660
1,095+ $0.2747 $300.7965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess