Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series MKP336 6
Package Tape & Reel (TR)
Capacitance 0.047 µF
Tolerance ±20%
Voltage Rating - AC 300V
Voltage Rating - DC 1000V (1kV)
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Dimension 0.689" L x 0.394" W (17.50mm x 10.00mm)
Height - Seated (Max) 0.650" (16.50mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications EMI, RFI Suppression
Ratings Y2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.25.0020
Other Names 222233663473
Standard Package 600
Win Source Part Number 1002449-BFC233663473
Ultra Librarian 3D Model Ultra Librarian BFC233663473 CAD Model

Description

The Vishay MKP336 6 is a film capacitor with a capacitance of 0.047 µF and a tolerance of ±20%.

  • Manufacturer: Vishay
  • Capacitance: 0.047 µF
  • Tolerance: ±20%
  • Voltage Rating (AC): 300V AC
  • Voltage Rating (DC): 1000V (1kV) DC
  • Designed for: EMI and RFI suppression applications
  • Dielectric Material: Polypropylene (PP), metallized
  • Lead Spacing: 0.591" (15.00mm)
  • Mounting Type: Through hole technology
  • Package: Tape & Reel (TR)
  • Standard Package: 600
  • Height-Seated (Max): 0.650" (16.50mm)
  • Dimensions: 0.689" L x 0.394" W (17.50mm x 10.00mm)
  • Halogen-Free: Yes
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8532.25.0020
  • EOL Date: N/A

You May Also Be Interested in

Panasonic
Cap Film 0.056uF 800V PP 5% (23 X 8 X 21.5mm) Radial 15mm 105°C Bulk
Need more? Email Us
ECAD model for ECW-H8563JVB
WIMA
Cap Film 0.1uF 1600V PP 5% (41.5 X 17 X 29mm) Radial 37.5mm 100C Tray
Need more? Email Us
ECAD model for FKP1T031007E00JYSD
WIMA
Cap Film 220pF 100V PP 2.5% (7.2 X 4.5 X 6mm) Radial 5mm 100°C Bulk
Need more? Email Us
ECAD model for FKP2D002201D00HSSD
Rubycon
CAP FILM 0.47UF 5% 450VDC RADIAL / 0.47 µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
Lowest to €0.5560
ECAD model for 450MPK474J
Vishay
CAP FILM 15UF 5% 1KVDC RADIAL / 15 µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Need more? Email Us
ECAD model for MKP1848S61510JY5C
Panasonic
Cap Film 0.003uF 800V PP 5% (18 X 7.5 X 19mm) Radial 7.5mm 105°C Ammo Pack
Need more? Email Us
ECAD model for ECW-H8302RJV
Kemet
CAP FILM 1.2UF 5% 630VDC RADIAL / 1.2 µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for R75PN41205030J
EPCOS (TDK)
CAP FILM 0.47UF 10% 100VDC 2DIP / 0.47 µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
Lowest to €0.2375
ECAD model for B32560J1474K000
WIMA
CAP FILM 2200PF 5% 100VDC RAD / 2200 pF Film Capacitor 63V 100V Polypropylene (PP) Radial
Need more? Email Us
ECAD model for FKP2D012201D00JSSD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ €0.4781 €59.7643
300+ €0.3924 €117.7170
465+ €0.3795 €176.4652
640+ €0.3677 €235.3214
830+ €0.3560 €295.4594
1,110+ €0.3184 €353.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 142 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention