EN
  • EN
  • DE

A7933SLBTR

Part No A7933SLBTR
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042305-A7933SLBTR
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A7933SLBTR CAD Model

Description

The Allegro MicroSystems A7933SLBTR is a high-efficiency, current-mode switching regulator designed for automotive and industrial applications. It's a highly integrated solution that simplifies the design of power supplies.

Applications:

  • Automotive infotainment systems
  • Automotive instrument clusters
  • Advanced driver-assistance systems (ADAS)
  • Industrial power supplies
  • Battery-powered devices

Features:

  • Wide input voltage range (4.5V to 40V)
  • High efficiency (up to 95%)
  • Integrated MOSFETs
  • Current-mode control
  • Adjustable switching frequency
  • Synchronization capability
  • Overvoltage protection (OVP)
  • Undervoltage lockout (UVLO)
  • Overcurrent protection (OCP)
  • Thermal shutdown protection (TSD)

Benefits:

  • Reduces power consumption and heat generation
  • Simplifies power supply design
  • Improves system reliability
  • Protects against various fault conditions
  • Enables smaller and more efficient power supplies

The A7933SLBTR utilizes a current-mode control architecture, which provides excellent transient response and stability. The integrated MOSFETs minimize external component count and simplify PCB layout. The adjustable switching frequency allows designers to optimize the trade-off between efficiency and component size. The synchronization capability enables multiple regulators to operate in phase, reducing EMI and improving system performance.

The A7933SLBTR incorporates a comprehensive set of protection features, including overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown protection. These features protect the regulator and the load from damage in the event of a fault condition. The wide input voltage range makes the A7933SLBTR suitable for a variety of applications, including automotive systems where the input voltage can vary significantly.

Allegro MicroSystems is known for its high-performance power management solutions. The A7933SLBTR is a prime example of their expertise in this area, offering a highly efficient, reliable, and easy-to-use solution for power supply design.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess