Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Vishay General Semiconductor - Diodes Division
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Standard - Single
Voltage - Peak Reverse (Max) 35V
Current - Max 100 mA
Capacitance @ Vr, F 1.25pF @ 3V, 100MHz
Resistance @ If, F 500mOhm @ 10mA, 200MHz
Temperature Range - Operating 125°C (TJ)
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number BA282
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 10,000
Win Source Part Number 973850-BA282-TR
Ultra Librarian 3D Model Ultra Librarian BA282-TR CAD Model

Description

The Vishay BA282-TR is a standard single diode that has a maximum peak reverse voltage of 35V and a maximum forward current of 100 mA.

  • Maximum Peak Reverse Voltage: 35V
  • Maximum Forward Current: 100 mA
  • Capacitance: 1.25pF @ 3V and 100MHz
  • Resistance: 500mOhm @ 10mA and 200MHz
  • Mounting Type: Axial
  • Category: Diodes - RF
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • HTSUS: 8541.10.0070
  • Product Status: Obsolete
  • Supplier: Vishay General Semiconductor - Diodes Division

You May Also Be Interested in

M/A-Com Technology Solutions
COM SCHOTTKY-BEAMLEAD- B45
Need more? Email Us
ECAD model for MSS30-B46-B45
M/A-Com Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E28-S
Need more? Email Us
ECAD model for MSS30-154-E28
Alpha Industries
Switch and Attenuator Plastic Packaged PIN Diodes
Lowest to $6.8747
ECAD model for SMP1302-003
M/A-Com Technology Solutions
SCHOTTKY DIODE,GAAS-CHIP-PACKAGE
Lowest to $16.9333
ECAD model for SMGS11
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 20V SOT23-3
Lowest to $17.5940
ECAD model for HSMS-2812-BLKG
M/A-Com Technology Solutions
PIN Diode Chips | RF DIODE PIN 200V DIE
Lowest to $1.0528
ECAD model for MA4P303-134
Siemens
Silicon Schottky Diode (Low Barrier diode for detectors up to GHz frequencies)
Need more? Email Us
ECAD model for BAT62-03W
Skyworks Solutions Inc.
Very Low Distortion Attenuator Plastic Packaged PIN Diodes
Lowest to $0.7888
ECAD model for SMP1307-005
Broadcom Limited
High Performance Schottky Diode for Transient Suppression | DIODE SCHOTTKY 30V 825MW SOT323
Need more? Email Us
ECAD model for HBAT-540B-TR1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention