EN
  • EN
  • DE

SMP1302-003

Part No SMP1302-003
Manufacturer Alpha Industries
Catalog RF Diodes
Description Switch and Attenuator Plastic Packaged PIN Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha Industries
Win Source Part Number 1252066-SMP1302-003
Manufacturer Homepage www.alphaind.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP1302-003 CAD Model

Description

The SMP1302-003 is a low-capacitance plastic packaged PIN diode designed for high volume switch applications from Alpha Industries (now Skyworks Solutions). It offers excellent performance in applications requiring low insertion loss and high isolation.

Applications

  • High volume switches
  • Attenuators
  • Phase shifters
  • Transmit/Receive (T/R) switches in wireless systems
  • Limiter circuits

Features

  • Low capacitance: Typically 0.25 pF
  • Low forward resistance: Typically 1.5 Ohms at 10mA
  • Fast switching speed
  • Surface mount plastic package
  • RoHS compliant

Benefits

  • Low insertion loss improves signal integrity and reduces power consumption.
  • High isolation minimizes unwanted signal leakage and interference.
  • Fast switching speed enables high-speed data transmission and efficient signal control.
  • Small surface mount package simplifies assembly and reduces board space.
  • Reliable performance ensures consistent operation in demanding environments.

Additional Details

The SMP1302-003 PIN diode is optimized for use in various RF and microwave applications. Its low capacitance and forward resistance make it an ideal choice for switches operating at frequencies up to several GHz. The diode's fast switching speed allows for precise control of signal paths, while its small surface mount package simplifies assembly and reduces overall system size.

The SMP1302-003 is typically used in series or shunt configurations to control the flow of RF signals. When forward biased, the diode conducts and allows the signal to pass through with minimal attenuation. When reverse biased, the diode presents a high impedance and blocks the signal. By controlling the bias voltage, the diode can be used to switch signals on and off, or to vary the attenuation level.

The plastic package provides excellent thermal performance and allows for automated assembly techniques. The diode is also RoHS compliant, ensuring that it meets environmental regulations. The SMP1302-003 is a reliable and cost-effective solution for high-volume switch applications.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5715 $59.4295
31+ $3.7514 $116.2934
48+ $3.6336 $174.4128
66+ $3.5170 $232.1220
85+ $3.3992 $288.9320
114+ $3.0480 $347.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess