EN
  • EN
  • DE

SM0504-M1/TR

Part No SM0504-M1/TR
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI PIN HERMETIC MELF  /  RF Diode PIN - Single 500V 1 A M1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 500V
Current - Max 1 A
Capacitance @ Vr, F 0.6pF @ 50V, 1MHz
Resistance @ If, F 600mOhm @ 100mA, 100MHz
Temperature Range - Operating -55°C ~ 150°C
Package / Case 1208 (3020 Metric)
Supplier Device Package M1
Base Product Number SM0504
MSL Level 1 (Unlimited)
Other Names 150-SM0504-M1/TR
Standard Package 1
Win Source Part Number 1093678-SM0504-M1/TR
Ultra Librarian 3D Model Ultra Librarian SM0504-M1/TR CAD Model

Description

Microchip Technology's SM0504-M1/TR

The SM0504-M1/TR is a high-performance, microcontroller-based product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, offering both versatility and reliability.

Key Features:

  • Robust Processing Core: At the heart of the SM0504-M1/TR is a powerful processing core that delivers efficient operation and fast computing speeds, ensuring that your applications run smoothly and responsively.
  • Low Power Consumption: This device has been engineered to provide optimal performance while minimizing power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Integrated Peripherals: The SM0504-M1/TR comes with a range of built-in peripherals, including communication interfaces, analog inputs, and digital I/Os, allowing for easy integration into various system architectures.
  • Programmability: With its user-friendly programming interface, the SM0504-M1/TR allows for quick and easy customization of the firmware to meet specific application requirements.
  • Compact Form Factor: The small footprint of the SM0504-M1/TR makes it an excellent choice for designs where space is at a premium, without compromising on functionality or performance.
  • Reliability: As with all Microchip products, this device is manufactured to the highest quality standards, ensuring high reliability and long-term performance even in the most demanding conditions.

Applications:

The versatility of the SM0504-M1/TR allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Consumer electronics
  • Automotive applications
  • Internet of Things (IoT) devices
  • Wearable technology

Product Availability:

The SM0504-M1/TR is available in tape and reel packaging, which facilitates easy assembly during the manufacturing process, especially for high-volume production. Microchip Technology's commitment to supply chain excellence ensures that this product is available for both small-scale and large-scale deployments.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess