EN
  • EN
  • DE

2SJ109

Part No 2SJ109
Manufacturer Vishay
Catalog JFETs (Junction Field Effect)
Description Trans JFET P-CH 30V Si 7-Pin 2-10M1A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Vishay
Win Source Part Number 158390-2SJ109
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ109
Introduction Date June 05, 1997
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SJ109 CAD Model

Description

The 2SJ109 is a dual P-channel junction field-effect transistor (JFET) designed for high-performance analog applications. Known for its low noise characteristics and excellent thermal stability, this component is widely utilized in high-quality audio systems and other precision analog circuitry.

Applications

  • High-fidelity audio amplifiers
  • Analog signal processing
  • Low-noise amplifiers
  • Instrumentation amplifiers

Features and Benefits

  • Low noise performance: Ensures signal integrity and reduces unwanted noise in audio and analog applications.
  • High input impedance: Provides minimal loading on preceding circuitry, making it ideal for sensitive and low-level input signals.
  • High thermal stability: Maintains consistent performance characteristics across a range of operating temperatures.
  • Matched pairs: Offers closely matched JFETs in a single package for symmetrical amplification and improved common-mode rejection.

The dual configuration in a single package simplifies circuit design by minimizing the need for additional matching components. Its unparalleled noise performance and distortion reduction make it highly suitable for professional audio applications where clarity and precision are paramount.

Engineers choose the 2SJ109 for its reliability and proven track record in numerous applications, allowing them to design high-quality, long-lasting products. Although its manufacturer may not always be specified, the 2SJ109 continues to be a favorite among audio enthusiasts and electronic engineers due to its unique characteristics and ability to deliver premium audio quality.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2329
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess