EN
  • EN
  • DE

293D475X9035B2TE3

Part No 293D475X9035B2TE3
Manufacturer Vishay
Catalog OEM Souring
Description Cap Tant Solid 4.7uF 35V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.1 Ohm 125C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463042-293D475X9035B2TE3
Manufacturer Vishay
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 4.7µF
Tolerance ±10%
Voltage - Rated 35V
Type Molded
ESR (Equivalent Series Resistance) 3.1Ohm @ 100kHz
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1411 (3528 Metric)
Size / Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
Grade -
Ultra Librarian 3D Model Ultra Librarian 293D475X9035B2TE3 CAD Model

Description

The Vishay 293D series, particularly the 293D475X9035B2TE3 model, is a solid tantalum capacitor known for its robust performance in a variety of applications. This capacitor offers a capacitance of 4.7µF with a precision tolerance of 10%, making it suitable for smoothing and filtering applications where a stable capacitance is required over time. It operates at a voltage of 35V, which makes it a versatile option for many mid-range voltage applications. The case size is B CASE, with dimensions of 3.5 x 2.8 x 1.9mm, designed for surface mount technology (SMD) to facilitate easy assembly on printed circuit boards (PCBs). Its small form factor allows for high-density packing on PCBs, making it particularly appealing for compact electronic devices. The ESR (Equivalent Series Resistance) is quite low at 3.1 Ohm, aiding in reduced power loss and improved efficiency, crucial for battery-powered devices. The capacitor can operate at temperatures up to 125°C, ensuring reliability in various environmental conditions. It comes packaged in a tape and reel (T/R) format, simplifying the pick-and-place assembly process for manufacturers. Vishay's reputation for producing high-quality, reliable components is well-reflected in the 293D475X9035B2TE3, making it a preferred choice for designers and engineers.

You May Also Be Interested in

Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2445 $50.1225
500+ $0.2006 $100.3000
775+ $0.1944 $150.6600
1,065+ $0.1881 $200.3265
1,380+ $0.1818 $250.8840
1,845+ $0.1630 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,566 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess