EN
  • EN
  • DE

P6SMB24AT3

Part No P6SMB24AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 20.5VWM 33.2VC SMB / 33.2V Clamp 18A Ipp Tvs Diode Surface Mount SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20.5V
Voltage - Breakdown (Min) 22.8V
Voltage - Clamping (Max) @ Ipp 33.2V
Current - Peak Pulse (10/1000µs) 18A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 775pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number P6SMB
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 651990-P6SMB24AT3
Ultra Librarian 3D Model Ultra Librarian P6SMB24AT3 CAD Model

Description

ON Semiconductor P6SMB24AT3 Transient Voltage Suppressor

The ON Semiconductor P6SMB24AT3 is a high-quality transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and surges. This robust device is a part of the P6SMB series, which is renowned for its reliability and performance in circuit protection. The P6SMB24AT3 is specifically engineered to safeguard components from transient events such as electrostatic discharge (ESD), electrical fast transients (EFT), and effects of secondary lightning.

Key Features

  • Stand-off Voltage: The P6SMB24AT3 has a stand-off voltage of 24V, which means it is designed to remain non-conductive until the voltage exceeds this threshold, providing an optimal protection for components that operate at or below this voltage level.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 600 Watts for a 10/1000μs waveform, ensuring that it can handle significant power spikes without damage.
  • Low Leakage Current: The device features a low leakage current, minimizing power loss when the device is in standby mode and ensuring efficient operation of the overall system.
  • Fast Response Time: With a fast response time to transient events, the P6SMB24AT3 can quickly clamp the overvoltage, thereby protecting the circuit components from potential damage.
  • Unidirectional Protection: This unidirectional TVS is designed to protect against voltage transients in one polarity, making it suitable for DC applications where the polarity of the voltage spike is known.

Applications

The P6SMB24AT3 is ideal for a variety of applications where electronic components require protection from high-voltage transients. These include:

  • Power supply circuits
  • Automotive systems
  • Industrial equipment
  • Telecommunication systems
  • Consumer electronics

Package and Quality Assurance

The P6SMB24AT3 comes in a compact SMB (DO-214AA) package, which is suitable for automated pick-and-place assembly processes, facilitating efficient manufacturing. ON Semiconductor ensures that each device meets rigorous quality standards, providing reliability and performance that engineers can trust for their critical circuit protection needs.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1384 $115.5640
1,295+ $0.1341 $173.6595
1,780+ $0.1298 $231.0440
2,305+ $0.1254 $289.0470
3,085+ $0.1125 $347.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess