Products specifications

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 2.2μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 6.3 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 100681-293D225X0010A2TE3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 293D225X0010A2TE3 CAD Model

Description

Description

The 293D225X0010A2TE3 offers a capacitance of 2.2μF and is rated for 10V. This tantalum capacitor is designed for use in circuits that demand low equivalent series resistance and reliable performance over time.

Features and Benefits

  • Capacitance: 2.2μF
  • Voltage Rating: 10V
  • Low ESR for high-frequency applications
  • Reliable performance in extended temperatures
  • Compact and lightweight

Applications

  • Switching power supplies
  • DC-DC converters
  • Audio frequency coupling networks
  • Medical equipment and instrumentation

You May Also Be Interested in

Vishay
CAP TANT 150UF 20% 15V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
ECAD model for M39003/03-4039
Kemet
Cap Tant Solid 15uF 20V 5% (4.57 X 10.67mm) Axial Bulk
Need more? Email Us
ECAD model for T322D156J020AT
Vishay
CAP TANT 100UF 10% 125V AXIAL / 100 µF Hermetically Sealed Tantalum Capacitors 125 V Axial, Can 1.8Ohm
Need more? Email Us
ECAD model for 134D107X9125T6
Vishay
CAP TANT 160UF 20% 50V AXIAL / 160 µF Hermetically Sealed Tantalum Capacitors 50 V Axial
Need more? Email Us
ECAD model for M39006/09-8333
Vishay
CAP TANT 220UF 10% 100V AXIAL / 220 µF Hermetically Sealed Tantalum Capacitors 100 V Axial, Can 1.4Ohm
Need more? Email Us
ECAD model for STE220-100T3KI
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Need more? Email Us
ECAD model for T491X336K035AT
Vishay
CAP TANT 680UF 10% 25V AXIAL / 680 µF Hermetically Sealed Tantalum Capacitors 25 V Axial 1.2Ohm
Need more? Email Us
ECAD model for 109D687X9025K2
Kemet
CAP TANT 47UF 20% 6.3V 2312 / 47 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 1.8Ohm
Need more? Email Us
ECAD model for T491U476M006AH
Vishay
CAP TANT 15UF 20% 50V 2917 / 15 µF Molded Tantalum Capacitors 50 V 2917 (7343 Metric) 300mOhm
Lowest to $1.7920
ECAD model for TR3E156M050C0300

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1369 $56.1290
1,000+ $0.1123 $112.3000
1,545+ $0.1088 $168.0960
2,130+ $0.1053 $224.2890
2,755+ $0.1018 $280.4590
3,685+ $0.0913 $336.4405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,695 pieces
MOQ: 410 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention