EN
  • EN
  • DE

109D687X9025K2

Part No 109D687X9025K2
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 680UF 10% 25V AXIAL / 680 µF Hermetically Sealed Tantalum Capacitors 25 V Axial 1.2Ohm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr Vishay Sprague
Series TANTALEX®, 109D
Package Tray
Capacitance 680 µF
Tolerance ±10%
Voltage - Rated 25 V
Type Hermetically Sealed
ESR (Equivalent Series Resistance) 1.2Ohm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case Axial
Size / Dimension 0.406" Dia x 1.217" L (10.31mm x 30.91mm)
Manufacturer Size Code K
Features Wet Tantalum
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0080
Win Source Part Number 1350068-109D687X9025K2
Ultra Librarian 3D Model Ultra Librarian 109D687X9025K2 CAD Model

Description

The TANTALEX® 109D series capacitor from Vishay Sprague is a hermetically sealed wet tantalum type.

  • Capacitance: 680μF
  • Voltage Rating: 25V
  • Package: Axial
  • Size/Dimension: 0.406" Dia x 1.217" L (10.31mm x 30.91mm)
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): 1.2 Ohms
  • Manufacturer Size Code: K
  • Mounting Type: Through Hole
  • REACH: Unaffected
  • ECCN: EAR99
  • Standard Package: 1
  • RoHS: Non-Compliant

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess