EN
  • EN
  • DE
  • IT

293D107X96R3B2TE3

Part No 293D107X96R3B2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 100UF 6.3V 10% 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 100μF
Tolerance ±10%
Voltage Rating 6.3V
Type Molded
ESR 1.7 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.11mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 005639-293D107X96R3B2TE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D107X96R3B2TE3 CAD Model

Description

The 293D107X96R3B2TE3 is a reliable solid tantalum chip capacitor, designed to support a wide array of electronic functions. With its robust construction, this capacitor is suitable for both high-frequency and high-current applications.

Features and Benefits

  • Robust structural integrity for high endurance.
  • Low leakage current for energy-efficient performance.
  • Stable capacitance across a broad temperature range.
  • Long operational lifespan, reducing maintenance needs.

Applications and Projects

  • Audio circuits
  • Industrial instrumentation
  • Medical devices
  • Portable electronics

This component is valued for its consistency and efficacy, particularly in dynamic and critical circuitry.

You May Also Be Interested in

Vishay
CAP TANT 100UF 6.3V 20% 2312
Lowest to $1.1623
Vishay
CAP TANT 22UF 25V 20% 2917
Lowest to $0.4596
Vishay
CAP TANT 220UF 6.3V 20% 2917
Lowest to $9.3269
Vishay
CAP TANT 2.2UF 50V 10% 2917
Lowest to $0.4473
Vishay
CAP TANT 15UF 16V 20% 2312
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1206
Lowest to $0.1680
Vishay
CAP TANT 100UF 6.3V 10% 1411
Lowest to $0.2531
Kemet
CAP TANT 22UF 20V 10% 2413
Lowest to $0.4399
Vishay
CAP TANT 2.2UF 25V 20% 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2531 $50.6200
485+ $0.2077 $100.7345
750+ $0.2012 $150.9000
1,030+ $0.1947 $200.5410
1,330+ $0.1882 $250.3060
1,780+ $0.1688 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess