EN
  • EN
  • DE
  • IT

293D225X9050D2TE3

Part No 293D225X9050D2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 2.2UF 50V 10% 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 2.2μF
Tolerance ±10%
Voltage Rating 50V
Type Molded
ESR 2.1 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 075272-293D225X9050D2TE3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian 293D225X9050D2TE3 CAD Model

Description

Overview

The 293D225X9050D2TE3 is a high-performance tantalum capacitor designed for demanding electronic applications. With its robust reliability and efficient performance, this component is essential for circuit designs requiring stable capacitance and minimal leakage current.

Applications

  • Power supply filtering
  • Decoupling applications
  • Audio amplifier circuits
  • Energy storage in communication devices
  • Industrial control systems

Features and Benefits

  • Capacitance: 22.5 μF providing substantial energy storage
  • Voltage Rating: 50V for high-voltage applications
  • ESR: Low equivalent series resistance for efficient power delivery
  • Compact Size: PCB space-saving design
  • Temperature Range: Wide operating temperature for versatility

Additional Details

This capacitor is suitable for surface-mount technology, ensuring ease of installation and integration into modern circuit boards.

You May Also Be Interested in

Vishay
CAP TANT 15UF 16V 20% 2312
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 2312
Lowest to $0.4022
Vishay
Need more? Email Us
Vishay
CAP TANT 2.2UF 25V 10% 1206
Lowest to $0.1820
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $1.1407
Vishay
CAP TANT 22UF 25V 20% 2917
Lowest to $0.4596
Vishay
CAP TANT 22UF 6.3V 20% 1411
Need more? Email Us
Kemet
Tantalum, MnO2 Tantalum, T495, 220 uF, 20%, 6.3 V, 7343, SMD, MnO2, Molded, Low ESR, 100 mOhms, Height Max = 3.1mm
Lowest to $3.7428
Vishay
CAP TANT 1.5UF 35V 20% 1411
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4473 $58.1490
310+ $0.3671 $113.8010
475+ $0.3556 $168.9100
655+ $0.3442 $225.4510
845+ $0.3326 $281.0470
1,130+ $0.2983 $337.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess