EN
  • EN
  • DE
  • IT

293D227X06R3D2T

Part No 293D227X06R3D2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 220UF 6.3V 20% 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 220μF
Tolerance ±20%
Voltage Rating 6.3V
Type Molded
ESR 600 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 075279-293D227X06R3D2T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D227X06R3D2T CAD Model

Description

293D227X06R3D2T Tantalum Capacitor

The 293D227X06R3D2T is a superior tantalum capacitor that combines performance and reliability to meet the demands of advanced electronic applications. Its robust build ensures consistent operation across a broad spectrum of environments.

  • Applications:
    • Consumer electronics
    • Industrial automation
    • Battery-operated devices
    • Signal processing
  • Features and Benefits:
    • 220 μF capacitance allows for efficient energy management
    • Rated at 6.3V for versatile use in a variety of circuits
    • Compact D-case package for optimal space utilization
    • Provides excellent ripple current capability
  • Additional Details:
    • Surface-mountable for ease of use in automated assembly
    • High reliability with low leak current
    • Suitable for environments with wide temperature swings

You May Also Be Interested in

Vishay
CAP TANT 100UF 6.3V 10% 1411
Lowest to $0.2531
Vishay
CAP TANT 22UF 6.3V 10% 1206
Lowest to $0.1680
Vishay
CAP TANT 22UF 6.3V 10% 2312
Lowest to $0.4022
Vishay
CAP TANT 22UF 25V 20% 2917
Lowest to $0.4596
AVX Corporation
TAJ Series
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 0805
Need more? Email Us
Vishay
CAP TANT 150UF 10V 20% 2917
Lowest to $2.1342
Vishay
CAP TANT 2.2UF 50V 10% 2917
Lowest to $0.4473
Vishay
CAP TANT 1.5UF 35V 20% 1411
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3269 $65.2883
17+ $7.6530 $130.1010
27+ $7.4136 $200.1672
37+ $7.1743 $265.4491
47+ $6.9350 $325.9450
63+ $6.2184 $391.7592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess