EN
  • EN
  • DE

25TTS16STRLPBF

Part No 25TTS16STRLPBF
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 1600V 25A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Off State 1600V
Voltage - Gate Trigger (Vgt) (Max) 2V
Current - Gate Trigger (Igt) (Max) 45mA
Voltage - On State (Vtm) (Max) 1.25V
Current - On State (It (AV)) (Max) 16A
Current - On State (It (RMS)) (Max) 25A
Current - Hold (Ih) (Max) 150mA
Current - Off State (Max) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A @ 50Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-263AB (D2PAK)
Win Source Part Number 075238-25TTS16STRLPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25TTS16STRLPBF CAD Model

Description

25TTS16STRLPBF High-Voltage Rectifier

The 25TTS16STRLPBF is an advanced high-voltage rectifier designed for circuits that require efficient rectification processes. This component stands out with its ability to handle high voltage and current applications efficiently.

  • Features:
    • Voltage Rating: 1600V
    • Current Rating: 25A
    • Fast recovery time
    • Improved thermal performance
  • Benefits:
    • Reliable for high-current operations
    • Extended component lifespan
  • Applications:
    • Power rectification systems
    • Renewable energy systems
    • Hybrid and electric vehicles

You May Also Be Interested in

Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0209 $90.0418
3+ $36.9402 $110.8206
5+ $35.7858 $178.9290
6+ $34.6314 $207.7884
8+ $33.4771 $267.8168
10+ $30.0139 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess