EN
  • EN
  • DE
  • IT

1N4148WS-V-GS18

Part No 1N4148WS-V-GS18
Manufacturer Vishay
Catalog OEM Parts (0 - 9)
Description DIODE, SMALL SIGNAL, 100V, -SOD-23; No. of Pins: 2; Case Style: SOD-323; Termination Type: SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Element Configuration Single
Forward Current 150 mA
Forward Voltage 1.2 V
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 100 V
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 2
Packaging Tape & Reel
Peak Non-Repetitive Surge Current 350 mA
Peak Reverse Current 100 µA
Radiation Hardening No
Reverse Recovery Time 4 ns
RoHS Compliant
Win Source Part Number 975756-1N4148WS-V-GS18
Categories OEM Parts(0-9)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4148WS-V-GS18 CAD Model

Description

The 1N4148WS-V-GS18 is a high-speed switching diode manufactured by Vishay. This diode is widely used in various electronic circuits due to its fast switching speed, low capacitance, and small size. It is suitable for high-speed switching and signal processing applications.

Applications

  • High-Speed Switching: Used in circuits requiring fast switching, such as clamping diodes and logic gates.
  • Signal Processing: Employed in signal processing circuits for signal rectification and detection.
  • Protection Circuits: Provides protection against voltage transients and reverse polarity.
  • Clipping and Clamping Circuits: Used for clipping and clamping signals to specific voltage levels.
  • Small Signal Rectification: Utilized in small signal rectification applications.

Features

  • Fast Switching Speed: Offers a fast reverse recovery time, typically in the nanosecond range.
  • Low Capacitance: Minimizes capacitive loading in high-frequency circuits.
  • Small Size: Available in a small surface-mount package, saving board space.
  • High Reliability: Provides reliable performance in various operating conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Efficient Switching: Enables efficient operation in high-frequency circuits.
  • Reduced Signal Distortion: Low capacitance minimizes signal distortion.
  • Compact Design: Small package size allows for dense circuit designs.
  • Stable Performance: Provides stable and reliable performance.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The 1N4148WS-V-GS18 has a maximum repetitive peak reverse voltage of 100V and a maximum forward current of 200mA. The reverse recovery time is typically around 4 ns. It is available in a SOD-323 surface-mount package. The operating junction temperature range is typically from -65°C to +150°C.

You May Also Be Interested in

Delta Electronics
Smc Series Panel Jack Recept
Need more? Email Us
Everlight Electronics Co Ltd
Green 3.2 x 1.6 x 1.1 mm 715 mcd Clear 60° 4.3 V Surface Mount LED
Lowest to $0.0681
Fairchild/ON Semiconductor
Need more? Email Us
Royal Ohm
Lowest to $0.1173
Microchip Technology
Need more? Email Us
JST Sales America Inc.
Receptacle, 24Circuit, 0.4mmPitch
Need more? Email Us
Honeywell
THERMOSTAT 50DEG C SPST-NC CYL /
Need more? Email Us
Rochester Electronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0492 $64.9440
3,125+ $0.0414 $129.3750
4,840+ $0.0401 $194.0840
6,670+ $0.0389 $259.4630
8,625+ $0.0375 $323.4375
11,540+ $0.0336 $387.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,827 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess