EN
  • EN
  • DE
  • IT

24C02A/P

Part No 24C02A/P
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035976-24C02A/P
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24C02A/P CAD Model

Description

Microchip Technology 24C02A/P EEPROM

The 24C02A/P is a high-performance 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, engineered for efficient and reliable non-volatile memory storage. This compact, serial EEPROM offers a versatile data storage solution for applications that require data to be preserved during power loss, such as in industrial automation, consumer electronics, and automotive systems.

With an organization of 256 x 8 (2,048 bits), the 24C02A/P utilizes the standard I²C-compatible (2-wire) serial interface, facilitating easy integration into a wide range of systems. It operates across a voltage range of 1.8V to 5.5V, making it suitable for low-power and standard operations. This flexibility allows designers to use the same memory component across various products with different power supply requirements.

The 24C02A/P is notable for its low-power consumption, which is critical for battery-operated devices, and its 100,000 write cycle endurance, ensuring a long operational lifespan. Data retention is rated at over 1 million years, providing a reliable storage solution over extensive periods.

This EEPROM device features a self-timed write cycle, including auto-erase and auto-write functionalities, which simplifies the write interface and minimizes the need for complex software control. Additionally, the 24C02A/P supports a write protect pin to prevent unintended writes, enhancing data security.

The 24C02A/P comes in a PDIP (Plastic Dual In-line Package) form factor, which is widely used and preferred for through-hole mounting techniques. It's a perfect choice for legacy systems that require robust and replaceable non-volatile memory components. The device's industry-standard packaging and pinout ensure that it is easily replaceable and compatible with a variety of socketed applications.

In summary, the Microchip Technology 24C02A/P EEPROM stands out for its ease of integration, low power consumption, reliability, and data security, making it an excellent choice for a multitude of applications that require dependable and long-lasting non-volatile memory storage.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN RCPT 40POS SMD GOLD / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
Everlight Electronics Co Ltd
Red 3.2 x 1.6 x 1.1 mm 43 mcd Clear 60° 2.4 V Surface Mount LED
Lowest to $0.0283
Microchip Technology
Need more? Email Us
STMicroelectronics
French Electronic Distributor since 1988
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Microchip Technology
Need more? Email Us
AVX Corp/Kyocera Corp
Kcp Board to Board Tape/reel
Lowest to $0.3661
AVX Corp/Kyocera Corp
Conn Board to Board RCP 40 POS 0.4mm Solder ST SMD T/R
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess