Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 047494-T3049
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T3049 CAD Model

Description

The supply and demand status is limited. This component is ideal for use in a variety of electronic devices that require power conversion.

You May Also Be Interested in

Ohmite
POT 10K OHM 2W CARBON LINEAR
Need more? Email Us
ECAD model for CLU1031E
Bourns Inc.
POT 10K OHM 1/4W PLASTIC LOG
Lowest to $21.0934
ECAD model for 91A2A-B28-D15/D15L
Bourns Inc.
POT 1K OHM 1/4W PLASTIC LINEAR
Need more? Email Us
ECAD model for 3310H-003-102L
Bourns Inc.
POT 1K OHM 1W WIREWOUND LINEAR
Need more? Email Us
ECAD model for 3547S-1AA-102A
Amphenol
21MM CARBON POTENTIOMETER / 500k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Carbon 0.25W, 1/4W PC Pins
Need more? Email Us
ECAD model for T21AH-M0607-504A2020-TA
Honeywell
POT 100K OHM 1/2W PLASTIC LINEAR / 100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Need more? Email Us
ECAD model for 308NPC100K
Bourns Inc.
POT 2.5K OHM 2W CERMET LINEAR
Need more? Email Us
ECAD model for 3852A-162-252AL
Vishay
POT 5K OHM 1W WIREWOUND LINEAR
Need more? Email Us
ECAD model for 533B1502JC
Bourns Inc.
POT 20K OHM 1/4W PLASTIC LINEAR
Need more? Email Us
ECAD model for 3310P-101-203L

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention