EN
  • EN
  • DE
  • IT

270X232A104B1B1

Part No 270X232A104B1B1
Manufacturer CTS Electrocomponents
Catalog Rotary Potentiometers, Rheostats
Description POT 100K OHM 1/4W CARBON LINEAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201737-270X232A104B1B1
Manufacturer CTS Electrocomponents
Category Potentiometers, Variable Resistors -Rotary Potentiometers, Rheostats
Series 270
Package Bulk
Product Status Active
Resistance (Ohms) 100k
Tolerance ±20%
Built in Switch Rotary, SPST
Taper Linear
Ultra Librarian 3D Model Ultra Librarian 270X232A104B1B1 CAD Model

Description

The 270 series rotary potentiometer is manufactured by CTS Electrocomponents.

  • Power Rating: 0.25W (1/4W)
  • Resistance: 100k ohms
  • Tolerance: ±20%
  • Taper: linear
  • Switch: built-in rotary SPST
  • Packaging: bulk

You May Also Be Interested in

Vishay
POT 1K OHM 3W CERMET LINEAR / 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Cermet 3W Solder Lug
Lowest to $81.5503
Bourns Inc.
POT 50K OHM 1/20W CARBON LOG
Need more? Email Us
Bourns Inc.
POT 200 OHM 2W WIREWOUND LINEAR
Lowest to $52.1771
Bourns Inc.
POT 10K OHM 1W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 1W PC Pins
Lowest to $13.2931
Rugao Dachang Electronics Co., Ltd
Surface Mount Schottky Barrier Rectifier Reverse Voltage 20 to 150 V Forward Current 2.0 A
Lowest to $0.0222
TT Electronics
POT 1K OHM 1W PLASTIC LINEAR
Need more? Email Us
TT Electronics
POT 10K OHM 2W WIREWOUND LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10.0 Kierros Wirewound 2W Solder Turret
Need more? Email Us
Bourns Inc.
POT 10K OHM 2W CERMET LINEAR
Need more? Email Us
TT Electronics
POT 100K OHM 2W WIREWOUND LINEAR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess