EN
  • EN
  • DE

RS-0603-2R2-5%-0.1W

Part No RS-0603-2R2-5%-0.1W
Manufacturer Viking Tech
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201367-RS-0603-2R2-5%-0.1W
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS-0603-2R2-5%-0.1W CAD Model

Description

The RS-0603-2R2-5%-0.1W is a surface mount resistor manufactured by Viking Tech. It's part of the RS series, which denotes a thick film chip resistor. It features a resistance value of 2.2 ohms, with a tolerance of 5%, and a power rating of 0.1 watts. The 0603 designation indicates the physical size of the resistor.

Applications

  • Current limiting: Used to limit current in LED circuits and other electronic applications.
  • Voltage division: Employed in voltage divider networks to create specific voltage levels.
  • Pull-up/Pull-down resistors: Utilized in digital circuits to ensure defined logic levels.
  • Signal termination: Used to terminate transmission lines and reduce signal reflections.
  • General-purpose resistance: Implemented in various electronic circuits for resistance purposes.

Features

  • Surface Mount Technology (SMT): Allows for automated assembly on printed circuit boards.
  • Thick Film Construction: Provides good stability and reliability.
  • Compact 0603 Package: Offers a small footprint for high-density PCB designs.
  • 5% Tolerance: Provides a reasonable level of precision for many general-purpose applications.
  • 0.1W Power Rating: Capable of dissipating 0.1 watts of power.

Benefits

  • Efficient Assembly: SMT design enables automated and efficient assembly processes.
  • Stable Performance: Thick film construction ensures stable resistance values over time and temperature.
  • Compact Size: Small size allows for high-density circuit designs and miniaturization.
  • Cost-Effective Solution: Provides a balance of performance and cost for general applications.
  • Versatile Application: Suitable for a wide range of electronic circuits and applications.

Additional Details

The RS-0603-2R2-5%-0.1W is constructed using a ceramic substrate with a thick film resistive layer. The terminals are typically made of a metal alloy suitable for soldering. The operating temperature range is typically from -55°C to +155°C. The 0603 package size corresponds to dimensions of approximately 1.6mm x 0.8mm. The resistor should be reflow soldered according to industry standard practices. For detailed specifications, including temperature coefficient of resistance (TCR) and voltage coefficient of resistance (VCR), consult the datasheet provided by Viking Tech. It adheres to RoHS compliance.

In summary, the RS-0603-2R2-5%-0.1W resistor is a reliable and cost-effective component for general-purpose resistance applications in surface mount designs.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NANYA
Need more? Email Us
Intel
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess