EN
  • EN
  • DE

AR05BTBW0110

Part No AR05BTBW0110
Manufacturer Viking Tech
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Lead Free Yes
Power Rating 125 mW
Resistance 11 Ω
Win Source Part Number 1045907-AR05BTBW0110
Categories OEM Parts(A-B)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR05BTBW0110 CAD Model

Description

The AR05BTBW0110 is a chip resistor manufactured by Viking Tech. Chip resistors are passive components designed to offer a specific resistance value in electronic circuits. They are widely used for current limiting, voltage division, and pull-up/pull-down resistor applications.

Applications

  • Consumer electronics (smartphones, tablets, laptops)
  • Industrial equipment (power supplies, control circuits)
  • Automotive electronics (engine control units, sensor interfaces)
  • Medical devices (patient monitoring systems, diagnostic equipment)
  • Telecommunications equipment (routers, switches, base stations)

Features

  • Compact Size: Small footprint suitable for high-density PCB layouts.
  • High Reliability: Robust construction ensures stable performance under various environmental conditions.
  • Precise Resistance Value: Offers accurate resistance values to meet circuit requirements.
  • Wide Resistance Range: Available in a broad range of resistance values to accommodate diverse applications.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances directive.

Benefits

  • Improved Circuit Performance: Provides accurate and stable resistance, contributing to optimal circuit operation.
  • Reduced Board Space: Small size enables compact designs, saving valuable PCB real estate.
  • Enhanced Reliability: Withstands harsh environments, ensuring long-term performance and reducing failures.
  • Cost-Effective Solution: Provides a reliable and economical solution for general-purpose resistance needs.
  • Easy Integration: Compatible with standard SMT assembly processes for seamless integration into production lines.

Specifications

While specific specifications like resistance value, tolerance, temperature coefficient, and power rating are variable depending on the exact model within the AR05BTBW0110 series, typical chip resistor specifications include:

  • Resistance Range: Typically from 1 Ohm to 10 Megaohms
  • Tolerance: ±0.1%, ±0.5%, ±1%, ±5%
  • Temperature Coefficient: ±25 ppm/°C, ±50 ppm/°C, ±100 ppm/°C
  • Power Rating: Typically 1/16W, 1/10W, 1/8W, 1/4W
  • Operating Temperature Range: -55°C to +155°C

Refer to the manufacturer's datasheet for precise specifications of the AR05BTBW0110 series chip resistor.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess