EN
  • EN
  • DE

HPTF0603-SC-1240AT

Part No HPTF0603-SC-1240AT
Manufacturer Venkel
Catalog OEM Parts (F - I)
Description High Power Thin Film CR; 0603; 1/6W; ±50PPM; 124R; ±0.05%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091450-HPTF0603-SC-1240AT
Categories OEM Parts(F-I)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPTF0603-SC-1240AT CAD Model

Description

The HPTF0603-SC-1240AT is a multilayer chip inductor manufactured by Venkel. This inductor is designed for surface mount technology (SMT) applications. It comes in a 0603 package size, which refers to its dimensions in inches (0.06 inch x 0.03 inch). The 'SC' likely refers to standard construction, and the '1240AT' indicates an inductance value of 120nH (nanohenries) with a tolerance code 'AT'.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth devices
  • Filters
  • Matching networks
  • High frequency circuits

Features

  • Multilayer Construction: Provides high Q factor and stable performance.
  • Small Size: 0603 package size for compact designs.
  • Surface Mount Technology (SMT): Enables automated assembly.
  • High Self-Resonant Frequency: Suitable for high-frequency applications.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits

  • Improved Circuit Performance: High Q factor minimizes losses and improves signal quality.
  • Space Saving: Small size allows for high-density circuit designs.
  • Cost Effective: SMT construction reduces manufacturing costs.
  • Reliable Performance: Stable inductance value ensures consistent operation.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The HPTF0603-SC-1240AT has an inductance value of 120 nH. Inductors are passive electronic components that store energy in the form of a magnetic field when electric current flows through them. This inductor is commonly used in RF and wireless applications for filtering, impedance matching, and tuning circuits. The 0603 package size provides a good balance between size and performance. It's crucial to consult the manufacturer's datasheet for detailed specifications, including the Q factor, self-resonant frequency (SRF), DC resistance (DCR), rated current, and operating temperature range to ensure optimal performance in the intended application.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Dell
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess