EN
  • EN
  • DE

K9F1G08UOM-YCBO

Part No K9F1G08UOM-YCBO
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066960-K9F1G08UOM-YCBO
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F1G08UOM-YCBO CAD Model

Description

The K9F1G08UOM-YCBO is a 1G-bit (128M x 8 bit) NAND Flash Memory component manufactured by Samsung. This memory chip is designed for applications needing high-density, non-volatile storage with fast read and write capabilities.

Applications:

  • Solid State Drives (SSDs): Used as storage media in SSDs for fast boot-up and data access times.
  • USB Flash Drives: Provides the storage capacity for portable USB drives.
  • Memory Cards (SD, microSD): Found in memory cards used in cameras, smartphones, and other portable devices.
  • Embedded Systems: Employed in embedded systems for storing firmware, data logs, and other critical information.
  • Digital Cameras and Camcorders: Stores photos and videos.
  • Mobile Phones and Smartphones: Serves as internal storage or for expandable memory.
  • MP3 Players: Stores audio files.
  • Navigation Systems: Stores map data and navigation information.

Features:

  • High-Density NAND Flash Memory: Offers a storage capacity of 1G-bit.
  • 8-bit Data Bus: Enables efficient data transfer.
  • Page Size: (2048 + 64) Bytes.
  • Block Size: (128K + 4K) Bytes.
  • Supply Voltage: Operates within a voltage range of 2.7V to 3.6V.
  • Operating Temperature: Functions reliably in temperatures ranging from -40°C to +85°C.
  • Fast Program and Erase Times: Allows for quick data writing and erasing operations.
  • Reliable Data Retention: Ensures data integrity for extended periods.
  • Command/Address/Data Multiplexed I/O Port.
  • Automatic Page Write Operation.
  • Automatic Block Erase Operation.
  • Copy-Back Program Operation.
  • Hardware Data Protection.
  • Serial Access.

Benefits:

  • Large Storage Capacity: Provides ample storage in a compact form factor.
  • Rapid Data Transfer: Facilitates swift read and write speeds.
  • Low Power Consumption: Reduces energy usage, prolonging battery life in portable devices.
  • Enhanced Reliability: Secures data integrity and ensures long-lasting storage.
  • Cost-Effectiveness: Offers an economical storage solution.

Additional Details:

The K9F1G08UOM-YCBO utilizes NAND Flash technology, organizing data storage in cells arranged in a grid-like structure. It supports various operations, including page read, page program, and block erase. Error correction codes (ECC) are incorporated to enhance data reliability. This non-volatile memory retains stored data even when the power supply is removed, making it suitable for diverse applications that require persistent data storage.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess