EN
  • EN
  • DE

WNM2020-3

Part No WNM2020-3
Manufacturer VBsemi
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964110-WNM2020-3
Categories OEM Parts(T-Z)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WNM2020-3 CAD Model

Description

The WNM2020-3 is a 20V N-Channel MOSFET manufactured by VBsemi. This MOSFET is designed for low voltage, low RDS(on) switching applications such as load switching, DC-DC conversion, and power management in portable devices.

Applications:

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion.
  • Power Management: Utilized in power management circuits for regulating voltage and current.
  • Portable Devices: Found in portable electronic devices such as smartphones, tablets, and laptops.
  • Battery Management Systems: Integrated into battery management systems for controlling charging and discharging.

Features:

  • Low RDS(on): Offers low drain-to-source on-resistance for efficient switching.
  • Low Gate Threshold Voltage: Features a low gate threshold voltage, making it easy to drive.
  • Fast Switching Speed: Provides fast switching speed for high-frequency applications.
  • Small Footprint: Designed with a small footprint for space-constrained applications.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Efficient Switching: Ensures efficient switching with its low RDS(on).
  • Easy to Drive: Simplifies driving circuitry with its low gate threshold voltage.
  • High-Frequency Performance: Offers excellent high-frequency performance with its fast switching speed.
  • Space Saving: Saves space in compact electronic devices due to its small footprint.
  • Environmentally Friendly: Meets RoHS standards, contributing to environmentally friendly products.

Additional Details:

The WNM2020-3 has a drain-source voltage (Vds) of 20V. The gate-source voltage (Vgs) is ±12V. The continuous drain current (Id) is 2.3A. The RDS(on) is typically 85 mΩ at Vgs = 4.5V and 120 mΩ at Vgs = 2.5V. It is available in a SOT-23 package. The low gate threshold voltage allows it to be driven directly by low-voltage logic circuits. Its small footprint makes it suitable for use in portable devices and other space-constrained applications. This MOSFET is commonly used in applications requiring efficient switching and low power consumption, such as load switches, DC-DC converters, and power management circuits.

This MOSFET is suitable for a wide range of low-voltage switching applications where efficiency, size, and ease of use are important considerations. Its robust design and compliance with industry standards make it a dependable choice for various power management needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0762 $57.9120
1,855+ $0.0624 $115.7520
2,885+ $0.0601 $173.3885
3,925+ $0.0589 $231.1825
5,105+ $0.0566 $288.9430
6,820+ $0.0508 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181,000 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess