The ON Semiconductor LC75347E-TLM-E is a high-performance electronic volume controller IC, designed for precision audio applications. It is an ideal solution for advanced audio systems requiring high-quality sound control with a minimal signal-to-noise ratio. This product is part of ON Semiconductor's portfolio of audio devices that cater to a wide range of consumer electronics, including home theater systems, professional audio equipment, and automotive audio systems.
Key Features
- High-Resolution Control: The LC75347E-TLM-E offers fine volume control, allowing for precise adjustments to the audio output, ensuring an optimal listening experience.
- Low Noise: Engineered to minimize noise, this IC maintains the integrity of the audio signal, resulting in clear and crisp sound.
- Serial Data Control: It supports serial data control, which simplifies integration into digital systems and allows for easy control via microcontrollers or digital processors.
- Multiple Input Channels: With multiple input channels, the LC75347E-TLM-E can handle various audio sources, making it versatile for complex audio systems.
- Wide Operating Voltage Range: The IC operates over a wide voltage range, accommodating different power supplies and ensuring stable performance across various applications.
Applications
The LC75347E-TLM-E is suitable for a variety of applications where audio quality is paramount. It can be used in:
- Home Theater Systems
- Professional Audio Mixing Consoles
- Car Audio Systems
- Hi-Fi Audio Equipment
Technical Specifications
The LC75347E-TLM-E operates within a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. Its package is designed to be robust and compact, ensuring ease of integration into various system designs.
ON Semiconductor's commitment to quality ensures that the LC75347E-TLM-E meets the stringent demands of audio enthusiasts and professionals alike. With its high-resolution control, low noise, and versatile applications, the LC75347E-TLM-E stands out as a top choice for anyone looking to enhance their audio system's performance.