EN
  • EN
  • DE

FQU15N06L

Part No FQU15N06L
Manufacturer VBsemi
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965614-FQU15N06L
Categories OEM Parts(F-I)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQU15N06L CAD Model

Description

The FQU15N06L is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by VBsemi. MOSFETs are widely used in electronic circuits as switching devices or amplifiers. The FQU15N06L is designed for low voltage, high-speed switching applications, offering efficient performance and reliability.

Applications

  • DC-DC Converters: Used as switching elements to efficiently convert DC voltage levels.
  • Power Management: Implemented in power management circuits to control and regulate power distribution.
  • Motor Control: Utilized in motor control circuits for efficient switching and speed regulation.
  • Load Switching: Employed to switch power to various loads in electronic systems.
  • LED Lighting: Used in LED lighting applications for efficient brightness control.

Features

  • N-Channel MOSFET: Offers efficient switching and amplification capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Low Gate Charge (Qg): Reduces drive power requirements and improves switching performance.
  • Avalanche Rated: Withstands high voltage transients and improves reliability.
  • Lead-Free Package: Compliant with RoHS environmental standards.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation and enhances overall efficiency.
  • Faster Switching: High switching speed enables high-frequency operation and reduces switching losses.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable performance under harsh conditions.
  • Reduced Drive Power: Low gate charge reduces drive power requirements, simplifying circuit design.
  • Environmental Compliance: Lead-free package complies with environmental regulations.

Additional Details

The FQU15N06L typically comes in a TO-251 or TO-252 package. It is characterized by its low gate threshold voltage, making it suitable for logic-level drive applications. The MOSFET's datasheet provides detailed information on its electrical characteristics, thermal properties, and safe operating area. It is crucial to adhere to the manufacturer's specifications for voltage, current, and temperature to ensure reliable operation and prevent damage to the device.

This MOSFET is particularly useful in applications where high efficiency, fast switching, and reliable performance are critical. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess