EN
  • EN
  • DE

APM2321AAC

Part No APM2321AAC
Manufacturer VBsemi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964395-APM2321AAC
Categories OEM Parts(A-B)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APM2321AAC CAD Model

Description

The APM2321AAC is a P-Channel enhancement mode MOSFET produced by VBsemi. It is engineered for load switching and power management applications requiring efficient and reliable performance. This MOSFET features low on-resistance and gate charge characteristics which minimize power loss and enhance overall system efficiency.

Applications:

  • Load Switching: Suitable for switching various DC loads in electronic circuits.
  • Power Management in Portable Devices: Used in power management circuits for smartphones, tablets, and laptops.
  • Battery Protection Circuits: Implemented in battery protection circuits to prevent over-charging or over-discharging.
  • DC-DC Conversion: Employed in DC-DC converters as a switching element.

Features:

  • P-Channel Enhancement Mode: Simplifies the driving requirements and reduces the need for complex gate drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to increased efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and enables faster switching speeds.
  • Small Package: Allows for use in compact and space-constrained applications.
  • ESD Protection: Enhanced ESD protection ensures reliability and longevity of the device.

Benefits:

  • Enhanced Efficiency: Reduced RDS(on) leads to lower power dissipation and improved overall efficiency.
  • Simplified Design: P-Channel configuration simplifies the gate drive, lowering the component count and cost.
  • Improved Thermal Performance: Low power dissipation results in less heat generation, improving thermal management.
  • Increased Reliability: Integrated ESD protection enhances the device's robustness and overall system reliability.
  • Compact Footprint: The small package allows for integration into densely populated PCBs and miniature devices.

Additional Details:

The APM2321AAC is characterized by its drain-source voltage (VDS) which is suitable for a variety of low-voltage power applications. The gate-source voltage (VGS) is designed to ensure safe and reliable operation. It supports a specific continuous drain current (ID) level that aligns with typical application requirements. The operating and storage temperature range is specified to ensure reliability across different environmental conditions. This MOSFET is typically provided in a surface-mount package, which is optimized for automated assembly and efficient thermal management.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess