EN
  • EN
  • DE

A29L800AUV-70F

Part No A29L800AUV-70F
Manufacturer Amic
Catalog HOT - SALES and EOL Components (0 - A)
Description 1M X 8 Bit / 512K X 16 Bit CMOS 3.0 Volt-only, Boot Sector Flash Memory / NOR Flash Parallel 3V/3.3V 8M-bit 1M x 8/512K x 16 70ns 48-Pin TSOP-I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amic
Access Time (Max) 70 ns
Address Bus 20/19 b
Boot Type Bottom/Top
Interface Type Parallel
Mounting Surface Mount
Operating Temp Range 0C to 70C
Package Type TSOP-I
Pin Count 48
Program/Erase Volt (Typ) 2.7 to 3.6 V
Density 8388608 Bit
Number of Words 1M/512K
Word Size 8/16 b
Operating Temperature (Max) 70C
Operating Temperature (Min) 0C
Sync/Async Asynchronous
Operating Temperature Classification Commercial
Programmable Yes
Supply Current 16 mA
Rad Hardened No
Operating Supply Voltage (Typ) 3/3.3 V
Operating Supply Voltage (Min) 2.7 V
Operating Supply Voltage (Max) 3.6 V
Cell Type NOR
Win Source Part Number 051394-A29L800AUV-70F
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals
Family Name A29L800A
Introduction Date May 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian A29L800AUV-70F CAD Model

Description

Features and Benefits

  • High-Speed Programming and Erasure
  • 70 ns Access Speed
  • Wide Voltage Range
  • Sturdy Data Protection Features

The A29L800AUV-70F offers efficient programming and erasure speeds, making it highly suitable for time-sensitive applications. Its ability to operate across a wide voltage range ensures versatility and flexibility in different environments.

Applications and Projects

  • IoT Devices
  • Portable Gadgets
  • Real-time Systems
  • Sensor Networks

You May Also Be Interested in

AMIS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Samsung
Need more? Email Us
AMIS
Lowest to $4.2781
EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
AMIS
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2049 $61.0245
12+ $10.0150 $120.1800
18+ $9.7020 $174.6360
25+ $9.3890 $234.7250
32+ $9.0760 $290.4320
43+ $8.1370 $349.8910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess