EN
  • EN
  • DE

T60404N4641X903

Part No T60404N4641X903
Manufacturer VACUUMSCHMELZE
Catalog Current Transducers
Description DIFFERENTIAL CURRENT SENSOR FOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr VACUUMSCHMELZE
Package Box
Product Status Active
For Measuring AC/DC
Sensor Type Flux Gate
Current - Sensing 100A, 150A, 200A (Selectable)
Number of Channels 1
Output Open Collector
Frequency DC ~ 2kHz
Voltage - Supply 4.9V ~ 5.1V
Current - Supply (Max) 45mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Polarization Unidirectional
Mounting Type Through Hole
Package / Case Module, Single Pass Through
Standard Package 20 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.33.3800
Win Source Part Number 1217420-T60404N4641X903
Ultra Librarian 3D Model Ultra Librarian T60404N4641X903 CAD Model

Description

The T60404N4641X903 is a current sensor module designed for measuring AC/DC current.

  • Sensor Type: flux gate sensor
  • Current Sensing Range: 100A, 150A, or 200A (selectable)
  • Frequency Response Range: DC to 2kHz
  • Output: open collector
  • Voltage Supply Range: 4.9V to 5.1V
  • Mounting: through-hole
  • Package: module, single pass through
  • Temperature Range: -40°C to 85°C
  • Status: active
  • Manufacturer: VACUUMSCHMELZE

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $1.8913
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 25A AC/DC
Lowest to $8.9400
Allegro MicroSystems, LLC
The Allegro ACS758 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing.
Lowest to $10.7765
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Lowest to $5.3158
LEM USA Inc.
SENSOR CURRENT HALL 8A, 12A, 25A
Lowest to $9.2941
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $5.2456
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
Microtune,Inc
RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess