EN
  • EN
  • DE

UTT18P06G-TN3-R

Part No UTT18P06G-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 18.3A, 60V P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278693-UTT18P06G-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UTT18P06G-TN3-R CAD Model

Description

The UTT18P06G-TN3-R is a P-Channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for applications such as load switching, power management, and DC-DC conversion. This MOSFET is characterized by its low on-state resistance and fast switching speed, which contribute to high efficiency in power control applications.

Applications:

  • Load Switching
  • Power Management
  • DC-DC Converters
  • Battery Management Systems
  • Power Adapters

Features:

  • P-Channel MOSFET
  • Low on-state resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • Lead-free and RoHS compliant

Benefits:

  • Improved energy efficiency due to low RDS(on)
  • Reduced power loss and heat dissipation
  • Enhanced system reliability
  • Simplified thermal management
  • High performance in switching applications

Technical Specifications:

The UTT18P06G-TN3-R features a drain-source voltage (VDS) of -60V and a continuous drain current (ID) of -18A. The on-state resistance (RDS(on)) is typically 45 mΩ at VGS = -10V. The gate threshold voltage (VGS(th)) is typically between -1V and -3V. The device is available in a TO-252 package, allowing for efficient heat dissipation and easy board mounting.

The MOSFET's fast switching speed reduces switching losses, contributing to higher overall efficiency in power conversion applications. Its low gate charge simplifies the design of gate drive circuits and reduces power consumption. The UTT18P06G-TN3-R is designed to operate over a wide temperature range, ensuring reliable performance in demanding environments. Its lead-free and RoHS compliance ensures it meets environmental regulations.

In load switching applications, the UTT18P06G-TN3-R provides an efficient way to control the power supply to various loads. In power management systems, it can be used to regulate voltage and current levels, optimizing energy usage. Its high current capability and fast switching speed make it suitable for DC-DC converters, where efficient power conversion is critical.

The TO-252 package allows for efficient heat management and compact board layouts. Its low on-state resistance minimizes conduction losses, improving overall system efficiency. The UTT18P06G-TN3-R's robust design and high-performance characteristics make it a reliable choice for demanding power switching applications.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Toko America Inc.
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess