EN
  • EN
  • DE

DS2781E+T&R

Part No DS2781E+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE BATT 8TSSOP / Fuel Gauge Li-Ion/Li-Pol 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 ~ 2
Interface 1-Wire
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 773276-DS2781E+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS2781
Introduction Date January 09, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS2781E+T&R CAD Model

Description

Product Overview: DS2781E+T&R - Maxim Integrated

The DS2781E+T&R from Maxim Integrated is a high-precision, stand-alone fuel gauge IC designed to provide detailed information on battery capacity and energy usage, making it an essential component for battery management in portable devices. With its advanced features, the DS2781E+T&R offers a comprehensive solution for monitoring the state-of-charge (SOC) of rechargeable lithium-ion (Li+) and lithium-ion polymer (Li-Poly) batteries.

Key Features

  • Accurate SOC Estimation: Utilizes Maxim's patented algorithms to provide precise SOC calculations, even under varying load conditions and temperatures.
  • Voltage, Temperature, and Current Measurement: Monitors critical parameters required for effective battery management, ensuring safe and reliable operation of the battery-powered device.
  • Adjustable Charge Voltage and Discharge Current: Allows for customization to match specific battery characteristics and application requirements.
  • Nonvolatile (NV) Storage: Contains NV memory for storing application-specific parameters and calibration data, which ensures consistent performance across power cycles.
  • Communication Interface: Features a 2-wire or single-wire interface for communication with the host system, facilitating easy integration into existing designs.

Applications

The DS2781E+T&R is suitable for a wide range of portable applications where accurate battery management is critical, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Wireless Headsets and Earbuds
  • Health and Fitness Trackers

Product Packaging and Availability

The DS2781E+T&R is available in a tape and reel format (T&R), which is ideal for automated assembly processes, enhancing manufacturing efficiency. Maxim Integrated's commitment to quality ensures that each IC is rigorously tested and meets the highest standards of performance and reliability.

Conclusion

Maxim Integrated's DS2781E+T&R offers a robust and precise solution for battery fuel gauging, making it an indispensable component for developers looking to enhance the battery management systems of their portable devices. Its comprehensive feature set, coupled with Maxim's reputation for quality, makes the DS2781E+T&R a top choice for engineers and designers worldwide.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9037 $53.1333
21+ $4.8441 $101.7261
32+ $4.6927 $150.1664
45+ $4.5413 $204.3585
57+ $4.3900 $250.2300
77+ $3.9358 $303.0566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess