EN
  • EN
  • DE

UTM6006G-S08-R

Part No UTM6006G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL FAST SWITCHING MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278671-UTM6006G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UTM6006G-S08-R CAD Model

Description

The UTM6006G-S08-R is a P-Channel Power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for various power switching applications, offering efficient performance and reliability.

Applications

  • Load switch
  • Power management in portable devices
  • DC-DC converters
  • Battery protection
  • Motor control circuits

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • Surface Mount Package: SOT-23 package for compact designs.
  • High-Density Cell Design: For ultra-low RDS(on).

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation, extending battery life in portable applications.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuits.
  • Compact Solution: Small SOT-23 package enables integration into space-constrained designs.
  • Reliable Performance: Designed for stable and consistent operation in demanding environments.

Additional Details

The UTM6006G-S08-R's low on-resistance is a critical feature for minimizing power loss in switching applications. Its logic-level gate drive capability simplifies the design process by allowing direct control from microcontrollers without the need for additional driver circuitry. The SOT-23 package provides a small footprint, making it ideal for portable devices and other space-constrained applications. UTC emphasizes the device's robust design and high reliability, ensuring stable performance over a wide range of operating conditions. This MOSFET is designed to meet stringent quality standards, making it a suitable choice for demanding industrial and consumer applications. Furthermore, the device complies with RoHS standards, minimizing its environmental impact.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
IXYS
Lowest to $7.8205
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess