EN
  • EN
  • DE

UTM2513L-TN3-R

Part No UTM2513L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278664-UTM2513L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTM2513L-TN3-R CAD Model

Description

The UTM2513L-TN3-R is an N-channel enhancement mode MOSFET manufactured by Unisonic Technologies Co., Ltd. (UTC). It's designed for switching applications, offering a good balance between on-state resistance and gate charge for efficient operation. The 'L' likely signifies a logic-level gate drive voltage.

Applications:

  • DC-DC converters
  • Power management in portable devices
  • Load switching
  • Motor control applications

Features:

  • Low RDS(on) for reduced power loss
  • Logic-level gate drive, suitable for microcontroller interfacing
  • Fast switching speed
  • Avalanche rated
  • RoHS compliant

Benefits:

  • Increased energy efficiency
  • Simplified gate drive circuitry
  • Reduced heat dissipation
  • Extended battery life in portable devices
  • Enhanced system reliability

Additional Details:

The UTM2513L-TN3-R typically has a drain-source voltage (VDS) rating in the range of 20V to 30V, and a continuous drain current (ID) rating of several amperes, depending on the specific operating conditions and package. The logic-level gate drive characteristic enables it to be fully turned on with a low gate-source voltage (VGS), making it easy to control with microcontrollers or other low-voltage logic circuits. The low on-resistance minimizes conduction losses, contributing to improved efficiency. The fast switching speed reduces switching losses. The TN3 package is a specific surface-mount package. The operating temperature range usually spans from -55°C to +150°C. Consult the manufacturer's datasheet for detailed electrical specifications, thermal resistance, and recommended operating conditions. Proper thermal management is critical to ensure long-term reliability. Datasheet information is crucial for selecting appropriate external components and designing the PCB layout.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
IXYS
Lowest to $7.8205
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Need more? Email Us
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess