EN
  • EN
  • DE

UTC78T05AL

Part No UTC78T05AL
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396840-UTC78T05AL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTC78T05AL CAD Model

Description

The UTC78T05AL is a three-terminal positive voltage regulator capable of delivering up to 3A of output current. It provides a fixed 5V output and is part of the 78Txx series, known for robust performance and reliability. The device incorporates internal current limiting, thermal shutdown, and safe area protection, making it suitable for a wide range of applications requiring a stable 5V power supply.

Applications:

  • Power Supplies for Microprocessors and Microcontrollers: Provides a regulated 5V supply for various digital circuits and embedded systems.
  • Industrial Control Systems: Used in control systems to power sensors, actuators, and other components.
  • Battery Chargers: Can be used in battery charging circuits to regulate the charging voltage and current.
  • Consumer Electronics: Powers various components in devices such as TVs, DVD players, and audio amplifiers.
  • Laboratory Power Supplies: Used as a stable voltage source in laboratory test equipment.

Features:

  • Output Voltage: Fixed 5V positive output voltage.
  • Output Current: Up to 3A output current capability.
  • Thermal Overload Protection: Protects the device from overheating by shutting down the output.
  • Short Circuit Current Limiting: Limits the output current during short circuit conditions to protect the regulator and load.
  • Safe Area Protection: Ensures the device operates within its safe operating area to prevent damage.
  • Internal Current Limiting: Provides additional protection against overcurrent conditions.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable 5V output, ensuring stable operation of connected devices.
  • High Output Current: Can supply up to 3A of current, making it suitable for higher power applications.
  • Robust Protection Features: Thermal overload, short circuit current limiting, and safe area protection enhance the reliability of the device.
  • Simple Implementation: Requires minimal external components, making it easy to integrate into existing circuits.
  • Cost-Effective: Offers a cost-effective solution for high-current voltage regulation needs.

The UTC78T05AL is commonly used where a robust and reliable 5V power supply is needed. The device's datasheet provides detailed information on parameters such as input voltage range, output voltage accuracy, and thermal characteristics. Proper heatsinking is typically required to dissipate heat generated at higher output currents. Adhering to the maximum ratings specified in the datasheet is crucial for reliable operation and longevity of the regulator.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess