EN
  • EN
  • DE

PEC-3710-AE

Part No PEC-3710-AE
Manufacturer Advantech Corp
Catalog OEM Parts (O - R)
Description PEC-3710-AE - Advantech PEC-3710-AE AMD LX800 Controller w/ AIO and DIO function
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050827-PEC-3710-AE
Categories OEM Parts(O-R)
Manufacturer Advantech Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEC-3710-AE CAD Model

Description

The PEC-3710-AE is a computer module manufactured by Advantech Corp. Based on Advantech's product offerings, it is likely a Single Board Computer (SBC) or a System on Module (SoM) designed for industrial applications. These types of modules provide processing power, I/O interfaces, and connectivity options in a compact form factor.

Applications:

  • Industrial Automation: Used as a control unit in automation systems for manufacturing, robotics, and process control.
  • Transportation Systems: Employed in transportation applications such as railway control, fleet management, and passenger information systems.
  • Medical Devices: Utilized in medical equipment for data processing, imaging, and patient monitoring.
  • Digital Signage: Integrated into digital signage systems for content management and display control.
  • Point-of-Sale (POS) Systems: Applied in POS systems for transaction processing and inventory management.

Features:

  • High Performance Processor: Equipped with a powerful processor for demanding applications.
  • Multiple I/O Interfaces: Offers a variety of I/O interfaces such as Ethernet, USB, serial ports, and digital I/O.
  • Compact Form Factor: Designed in a small form factor for easy integration into embedded systems.
  • Wide Temperature Range: Operates in a wide temperature range for reliable performance in harsh environments.
  • Rugged Design: Built with rugged components for durability and resistance to vibration and shock.

Benefits:

  • Improved System Performance: Enhances the processing capabilities of embedded systems.
  • Flexible Connectivity: Provides versatile connectivity options for various peripherals and networks.
  • Space Saving Design: Reduces board space requirements with its compact form factor.
  • Reliable Operation: Ensures stable and reliable operation in industrial environments.
  • Easy Integration: Simplifies integration into existing systems with its standardized interfaces.

Additional Details:

The PEC-3710-AE typically includes onboard memory, storage options (such as eMMC or SSD), and support for various operating systems (e.g., Windows Embedded, Linux). Advantech often provides software development kits (SDKs) to facilitate application development. To get specific details on processor type, memory capacity, I/O configuration, and power consumption, refer to the official Advantech datasheet.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess