EN
  • EN
  • DE

BGS8H2X

Part No BGS8H2X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP CEL 2.3GHZ-2.69GHZ 6XSON  /  RF Amplifier IC Cellular 2.3GHz ~ 2.69GHz 6-XSON (1.1x0.7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Frequency 2.3GHz ~ 2.69GHz
Gain 12.5dB
Noise Figure 1dB
RF Type Cellular
Voltage - Supply 1.5V ~ 3.1V
Current - Supply 5.8mA
Test Frequency 2.3GHz
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XSON (1.1x0.7)
Base Product Number BGS8H2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names BGS8H2X-ND,934069191115,568-14336-1,568-14336-2,568-14336-6
Standard Package 5,000
Win Source Part Number 1049210-BGS8H2X
Ultra Librarian 3D Model Ultra Librarian BGS8H2X CAD Model

Description

The NXP BGS8H2X is an advanced, high-performance RF Front-end Small Signal device designed to meet the rigorous demands of modern wireless communication systems. This versatile product from NXP Semiconductors is engineered to deliver superior efficiency, reliability, and integration for a wide range of applications, including but not limited to, mobile communications, satellite systems, and industrial wireless solutions.

Key Features

  • High Frequency Range: The BGS8H2X operates at a broad frequency spectrum, ensuring compatibility with various communication standards and allowing for flexible design options.
  • Low Noise Figure: With its low noise figure, the BGS8H2X enables excellent receiver sensitivity, which is critical for maintaining the integrity of the received signal in noisy environments.
  • High Linearity: The product boasts high linearity, which helps in reducing distortion in complex signal environments and enables high-quality signal transmission.
  • Power Efficiency: Designed with power efficiency in mind, it helps in reducing the overall power consumption of the system, which is especially beneficial for battery-operated devices.
  • Integration: The BGS8H2X integrates multiple functions and components, which minimizes the need for external components and simplifies the design and manufacturing process.

Applications

The NXP BGS8H2X is suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Wireless Infrastructure
  • Industrial and Medical RF systems
  • IoT Devices
  • Automotive Connectivity Modules

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BGS8H2X is no exception. Manufactured to the highest standards, it ensures long-term reliability and performance in even the most demanding conditions. With its robust design and tested durability, the BGS8H2X is a product that designers and engineers can trust for their critical communication needs.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
NXP / Nexperia
BGU8823
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess