EN
  • EN
  • DE

BGU8051X

Part No BGU8051X
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP LNA 5V 900MHZ 8HWSON / RF Amp Single LNA 1.5GHz 5.25V 8-Pin HWSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Frequency 300MHz ~ 1.5GHz
P1dB 19dBm
Gain 18.3dB
Noise Figure 0.43dB
RF Type GSM, LTE, W-CDMA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 48mA
Test Frequency 900MHz
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-HWSON (2x2)
Win Source Part Number 770012-BGU8051X
Popularity Medium
Supply and Demand Status Balance
Family Name BGU8051
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BGU8051X CAD Model

Description

The NXP BGU8051X is a state-of-the-art, Silicon Germanium Carbon (SiGe:C) Monolithic Microwave Integrated Circuit (MMIC) designed for a wide range of RF applications. This high-performance product is a testament to NXP's commitment to providing advanced solutions for the rapidly evolving electronics industry.

Key Features

  • Frequency Range: The BGU8051X operates over a broad frequency range, making it suitable for various applications, including satellite communications, mobile networks, and radar systems.
  • Low Noise Figure: With an exceptionally low noise figure, this MMIC delivers superior signal clarity and minimizes interference, ensuring high-quality performance in noise-sensitive applications.
  • High Gain: The device offers a high level of gain, enhancing the signal strength and improving the overall system performance.
  • Integrated ESD Protection: The BGU8051X is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against sudden voltage spikes and enhancing its durability and reliability.
  • Compact Package: Housed in a small 6-pin leadless package, the BGU8051X saves valuable board space and is ideal for space-constrained designs.

Applications

The versatile BGU8051X is well-suited for a variety of RF applications, including:

  • Low-noise amplifiers in satellite receivers
  • RF front-ends for mobile communication infrastructure
  • Automotive radar systems
  • Industrial and medical imaging systems

Technical Specifications

The BGU8051X boasts impressive technical specifications that cater to the demanding requirements of modern RF systems:

  • Operating frequency range: up to several GHz
  • Low noise figure: providing clear signal amplification
  • High gain: for strong signal transmission
  • Package: 6-pin, leadless, SOT363

With its combination of high performance, reliability, and compact design, the NXP BGU8051X is an excellent choice for designers looking to enhance their RF applications with a top-quality MMIC.

You May Also Be Interested in

Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess