The UT9435L-AB3-R is a -30V P-Channel MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for power management applications, offering efficient switching and low on-resistance. This MOSFET is suitable for load switching, DC-DC converters, and other circuits where a P-channel device is required.
Applications
- Load Switching
- DC-DC Converters
- Power Management in Portable Devices
- Battery Management Systems
Features
- Low On-Resistance: Reduces conduction losses, improving overall efficiency.
- Low Gate Charge: Minimizes switching losses, making it suitable for high-frequency applications.
- -30V Drain-Source Voltage: Suitable for various low-voltage applications.
- Standard Gate Drive: Compatible with common gate drive voltages.
- Lead-Free and RoHS Compliant: Environmentally friendly.
Benefits
- Improved System Efficiency: Low on-resistance and gate charge contribute to minimizing power loss.
- Reduced Heat Dissipation: Enhances system reliability and longevity.
- High-Speed Switching: Suitable for high-frequency applications.
- Simplified Circuit Design: Easy to integrate into existing circuits.
- Environmentally Compliant: Meets environmental regulations.
Additional Details
The UT9435L-AB3-R is typically available in a SOT-23 package. It features a drain-source voltage (Vds) rating of -30V, a gate-source voltage (Vgs) rating of ±20V, and a continuous drain current (Id) rating that varies with operating conditions and temperature. The static drain-source on-resistance (Rds(on)) is designed to be low to reduce conduction losses. This device's small size makes it ideal for space-constrained applications and the low on-resistance allows for less wasted power and heat generation.