EN
  • EN
  • DE

UC3706DWTRG4

Part No UC3706DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DUAL OUTPUT DRIVER 16-SOIC / Driver 1.5A 2-OUT High Speed Inv/Non-Inv 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 5 V ~ 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 40ns, 30ns
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 798658-UC3706DWTRG4
Popularity Medium
Supply and Demand Status Limited
Family Name UC3706
Introduction Date January 01, 2005
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC3706DWTRG4 CAD Model

Description

Product Overview: UC3706DWTRG4 from Texas Instruments

The UC3706DWTRG4 is a robust, high-performance dual-channel power driver designed and manufactured by Texas Instruments (TI). This integrated circuit is engineered to deliver efficient and reliable control for a wide range of motor and inductive load driving applications. With its advanced features and dual-peripheral drivers, the UC3706DWTRG4 is an ideal choice for professionals seeking a reliable solution for their high-power driving needs.

Key Features:

  • Dual Independent Channels: Each channel of the UC3706DWTRG4 is capable of driving a separate load, providing flexibility and efficiency in system design.
  • High-Current Output: The device can handle output currents up to 1.5A per channel, making it suitable for driving a variety of high-power loads.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 10.5V to 40V, accommodating a broad spectrum of power supply requirements.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures protection against overheating, enhancing the longevity and reliability of the device.
  • Output Clamp Diodes: Integrated clamp diodes provide Inductive Transient Suppression, which is crucial for inductive load applications.
  • High-Speed Operation: With its ability to switch at high frequencies, the UC3706DWTRG4 is suitable for applications that require fast switching times.

Applications:

The UC3706DWTRG4 is versatile and can be used in various applications, such as:

  • Brushed DC and Stepper Motor Drives
  • Position and Speed Servomechanisms
  • Factory Automation Equipment
  • Robotics and CNC Machines
  • Process Control Systems

Quality and Reliability:

As with all Texas Instruments products, the UC3706DWTRG4 meets the highest standards of quality and reliability. It is available in a surface-mount package, making it suitable for modern, compact PCB layouts. TI provides comprehensive technical support and documentation, ensuring designers can integrate the UC3706DWTRG4 into their projects with confidence.

Whether you're developing sophisticated industrial control systems or innovative consumer electronics, the UC3706DWTRG4 from Texas Instruments offers the performance and features necessary to drive your solutions forward.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6257 $62.5028
8+ $12.8211 $102.5688
13+ $12.4204 $161.4652
17+ $12.0198 $204.3366
22+ $11.6191 $255.6202
29+ $10.4171 $302.0959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 852 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess