Product Overview: SN65LBC173DRG4
The SN65LBC173DRG4 is a robust differential line receiver designed by Texas Instruments, catering to the demands of balanced transmission lines. This device is a part of the industry-standard SN65LBC173 series and is engineered to deliver high-speed, low-power data transmission with exceptional noise immunity. It is particularly well-suited for long-distance and noisy environments where signal integrity is paramount.
Key Features
- Interface Type: The SN65LBC173DRG4 communicates using RS-485 and RS-422 protocols, ensuring compatibility with a wide range of industrial applications.
- Quadruple Receiver: It features four independent line receivers in a single package, providing efficient use of PCB space.
- High-Speed Operation: With the capability to handle up to 10 Mbps data rates, it is suitable for high-speed data communications.
- Wide Supply Voltage: It operates over a supply voltage range of 4.5V to 5.5V, making it versatile for various system designs.
- Low Power Consumption: The device offers a low-current standby mode, ensuring energy efficiency in power-sensitive applications.
- Robust Protection: It includes fail-safe design that ensures a logic-high output when inputs are open, shorted, or idle, enhancing system reliability.
- Extended Temperature Range: The operating temperature range spans from -40°C to 85°C, allowing performance in extreme conditions.
- Industry Standard Footprint: The SN65LBC173DRG4 is available in a SOIC-16 package, which is widely accepted and easy to integrate into existing designs.
Applications
The Texas Instruments SN65LBC173DRG4 is an ideal choice for a variety of applications that require reliable data transmission. These include industrial control systems, building automation, network equipment, and telecommunication interfaces. Its robust design and high-speed capabilities make it a go-to component for engineers looking to enhance the performance and reliability of their digital communication systems.