EN
  • EN
  • DE

UT9435HZ

Part No UT9435HZ
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278611-UT9435HZ
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT9435HZ CAD Model

Description

The UT9435HZ is a P-Channel Power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in a variety of power switching and power management applications requiring efficient and reliable performance. It is particularly well-suited for portable devices, battery management systems, and load switching applications.

Applications:

  • Battery Management Systems: Used for charge and discharge control in battery-powered devices.
  • Load Switching: Controls the power supply to various loads in electronic devices.
  • Power Management Circuits: Used in DC-DC converters and voltage regulators.
  • Portable Devices: Found in smartphones, tablets, and other battery-operated electronics.
  • Solid-State Relays: Used as a switching element in solid-state relays.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Logic Level Gate Drive: Allows direct interfacing with logic circuits for simplified control.
  • High Drain Current (ID): Capable of handling significant current levels.
  • Fast Switching Speed: Enables efficient switching performance.
  • Small Surface Mount Package: Facilitates compact designs and automated assembly.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to improved efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies integration into digital control systems.
  • Compact Solution: Small package size allows for dense board layouts.
  • Reliable Performance: Designed for robust and dependable operation.
  • Extended Battery Life: Contributes to longer battery life in portable devices due to its high efficiency.

The UT9435HZ MOSFET's key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). The datasheet provides detailed information on these parameters, as well as thermal characteristics and safe operating area (SOA) data. It is important to consult the datasheet to ensure that the device is operated within its specified limits. Proper thermal management, including the use of appropriate PCB layout and heat sinking techniques, may be necessary to ensure reliable operation at high current levels.

You May Also Be Interested in

Samsung
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess