The UT85N03G-TN3-R is an N-Channel enhancement mode Power MOSFET from United Test and Assembly Center (UTC). It is designed for high-efficiency switching applications. This MOSFET offers a low on-resistance and fast switching speed, making it suitable for various power control and conversion circuits.
Applications:
- DC-DC Converters
- Load Switching
- Power Management Systems
- Motor Control
Features:
- Low On-Resistance: Reduces power loss and improves efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency circuits.
- Surface Mount Package: Facilitates automated assembly and compact designs.
- N-Channel Enhancement Mode: Offers simple drive requirements.
Benefits:
- Improved Power Efficiency: The low on-resistance minimizes power dissipation, resulting in higher overall efficiency.
- Compact Design: The small surface-mount package allows for integration into space-constrained applications.
- Reliable Operation: UTC's stringent quality control ensures reliable performance in demanding environments.
Additional Details:
The UT85N03G-TN3-R features important specifications such as the drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). It's crucial to consult the datasheet for detailed electrical characteristics, thermal resistance, and safe operating area. RDS(on) is a critical parameter. Consider appropriate thermal management techniques during application.