EN
  • EN
  • DE

SN65HVD1476DGSR

Part No SN65HVD1476DGSR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10VSSOP / 1/1 Transceiver Full RS422, RS485 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70 mV
Data Rate 50Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number 65HVD1476
Other Names 296-40508-1,2156-SN65HVD1476DGSR,TEXTISSN65HVD1476DGSR,SN65HVD1476DGSR,296-40508-6,-296-40508-1,296-40508-2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261386-SN65HVD1476DGSR
Ultra Librarian 3D Model Ultra Librarian SN65HVD1476DGSR CAD Model

Description

The SN65HVD1476DGSR is a robust half-duplex transceiver from Texas Instruments, designed for RS-485 and RS-422 communication. This device is part of the SN65HVD147x family known for its reliability and performance in industrial applications where long-distance data transmission is required.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD1476DGSR comes with an impressive ±16 kV Human-Body Model (HBM) protection on the bus pins, ensuring durability and resilience against electrostatic discharge during installation and operation.
  • Signaling Rate: Capable of a signaling rate up to 3 Mbps, this transceiver can handle high-speed data transmission efficiently, which is essential for modern industrial networks.
  • Wide Supply Range: It operates over a wide supply range of 3.3V to 5V, providing flexibility in various power environments and making it suitable for both legacy and modern systems.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that prevents damage from overheating, ensuring the transceiver's longevity and stable operation.
  • Differential Output: The SN65HVD1476DGSR provides differential output exceeding the phase shift requirements of TIA/EIA-485, enabling reliable data transmission over longer distances.

Applications

The transceiver is ideal for a range of applications, including:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Data acquisition units

Physical Characteristics

The SN65HVD1476DGSR is offered in a compact 8-pin MSOP (DGSR) package, allowing for space-saving designs in PCB layouts. Its small form factor does not compromise on functionality or performance, making it a preferred choice for designers looking to optimize board space without sacrificing robustness or reliability.

Quality and Reliability

As with all Texas Instruments products, the SN65HVD1476DGSR is manufactured to high standards, ensuring quality and reliability. The device is RoHS compliant, reflecting TI's commitment to environmental sustainability while maintaining the high-performance standards expected by the industry.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2989 $58.0923
15+ $6.8094 $102.1410
23+ $6.5966 $151.7218
32+ $6.3838 $204.2816
41+ $6.1710 $253.0110
55+ $5.5326 $304.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess