EN
  • EN
  • DE

TXU0204QPWRQ1

Part No TXU0204QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR UNIDIR 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000075-TXU0204QPWRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Series Automotive,AEC-Q100
Operating Temperature Range -40°C ~ 125°C (TA)
Packaging Tape and Reel
Data Rate 200Mbps
Translator Type Voltage Level
Channel Type Unidirectional
Output Type Tri-State
Ultra Librarian 3D Model Ultra Librarian TXU0204QPWRQ1 CAD Model

Description

Overview of Product TXU0204QPWRQ1 from Texas Instruments

The TXU0204QPWRQ1 is a cutting-edge, high-speed voltage level translator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically engineered to address the need for seamless voltage translation between different logic levels in mixed-signal environments. It is particularly well-suited for automotive applications and is AEC-Q100 qualified, ensuring reliability and performance under stringent automotive conditions.

Key Features

  • Versatile Voltage Translation: The TXU0204QPWRQ1 is capable of translating between 1.65V and 5.5V on the A side and 1.65V and 3.6V on the B side, making it suitable for a wide range of applications in modern automotive electronics.
  • High-Speed Operation: With its capability to support up to 100 Mbps (megabits per second) data rates for push-pull applications, this device ensures high-speed data transfer between devices with different voltage domains.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical in automotive applications where power efficiency is a key consideration.
  • Robust ESD Protection: The TXU0204QPWRQ1 comes with integrated Electrostatic Discharge (ESD) protection circuits, safeguarding the device against the damaging effects of static electricity.
  • Compact Packaging: Offered in a compact, 14-pin TSSOP (Thin Shrink Small Outline Package), the product is designed for space-constrained applications, providing a minimal footprint without compromising performance.

Applications

The TXU0204QPWRQ1 is ideal for a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Navigation Units
  • Audio Interfaces
  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)

With its robust design and versatile features, the TXU0204QPWRQ1 from Texas Instruments represents a reliable solution for automotive manufacturers and suppliers looking to bridge the gap between different voltage levels in their electronic systems. Its adherence to automotive quality standards ensures that it can withstand the rigorous demands of the automotive environment, making it an essential component in the development of advanced vehicle technologies.

You May Also Be Interested in

Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8869 $53.2140
140+ $0.7277 $101.8780
215+ $0.7050 $151.5750
295+ $0.6822 $201.2490
380+ $0.6595 $250.6100
510+ $0.5913 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,558 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess