EN
  • EN
  • DE

UT4812L-S08-R

Part No UT4812L-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description DUAL N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278542-UT4812L-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT4812L-S08-R CAD Model

Description

The UT4812L-S08-R is an N-channel enhancement-mode MOSFET from Unisonic Technologies Co., Ltd. (UTC). It is designed for low voltage, high-speed switching applications in power management circuits. The S08 package makes it suitable for compact designs.

Applications

  • DC-DC Converters: Efficient voltage regulation in various electronic devices.
  • Load Switching: Controlling power to different circuit blocks.
  • Power Management in Portable Devices: Used in smartphones, tablets, and laptops for efficient power usage.
  • Motor Control: Driving small DC motors in applications such as robotics or toys.
  • LED Lighting: Controlling the brightness of LEDs in lighting systems.

Features

  • N-Channel MOSFET: Offers advantages in certain circuit configurations due to the higher mobility of electrons.
  • Low On-Resistance (RDS(on)): Minimizes power loss and maximizes efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching power supplies.
  • Logic Level Compatible: Can be directly driven by logic-level signals.
  • Surface Mount Package (S08): Allows for automated assembly and space-saving designs.

Benefits

  • High Efficiency: The low on-resistance reduces power dissipation, leading to higher efficiency.
  • Extended Battery Life: In battery-powered devices, lower power consumption translates to longer battery life.
  • Reduced Heat Dissipation: Less power dissipation means less heat is generated, potentially eliminating the need for large heat sinks.
  • Compact Design: The surface-mount package enables smaller and more compact product designs.
  • Simplified Circuit Design: Logic-level compatibility makes integration with control circuits easier.

Technical Specifications

The UT4812L-S08-R typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of around 8A, and an on-resistance (RDS(on)) of approximately 12 mΩ at a gate-source voltage (VGS) of 10V. These are typical values; refer to the specific datasheet for exact specifications. It comes in an SOT-23-6 (S08) surface-mount package. The gate threshold voltage is typically between 1V and 3V. Designed to operate within a temperature range of -55°C to +150°C. Ensure to consult the datasheet for precise electrical characteristics and recommended operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Need more? Email Us
IXYS
Lowest to $7.8205
Spansion
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Nordic Semiconductors
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess