EN
  • EN
  • DE

NBF-32138

Part No NBF-32138
Manufacturer Bud Industries
Catalog Boxes
Description BOX ABS/PC GRY 20.86"L X 16.92"W / Light Gray Acrylonitrile Butadiene Styrene Wall Mount NEMA Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Bud Industries
Series NBF
Container Type Box
Dimension 20.860" L x 16.920" W (529.84mm x 429.77mm)
Height 7.870" (199.90mm)
Area (L x W) 353" (2277cm)
Design Hinged Door, Lid
Material Plastic, ABS/PC Blend
Color Gray
Thickness 0.165" (4.20mm)
Features PCB Supports, Non-Metallic Hinges
Ratings IP66, NEMA 1,2,4,4X,12,13
Material Flammability Rating UL94 5VA
Weight 12 lbs (5.4kg)
Win Source Part Number 793013-NBF-32138
Popularity Medium
Supply and Demand Status Limited
Introduction Date July 09, 2010
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NBF-32138 CAD Model

Description

The NBF series enclosure from Bud Industries is designed to provide protection for electronic components.

  • Material: Non-metallic ABS/PC blend
  • Flammability Rating: UL94 5VA
  • Door/Lid Design: Hinged door and lid with non-metallic hinges
  • PCB Supports: Yes
  • Color: Gray
  • IP Rating: IP66, NEMA 1,2,4,4X,12,13
  • Thickness: 0.165" (4.20mm)
  • Height: 7.870" (199.90mm)
  • Area: 353" (2277cm)
  • Shipped From: Digi-Key
  • Weight: 12 lbs (5.4kg)
  • Supply and Demand Status: Limited
  • EOL Date: 2027

You May Also Be Interested in

Hoffman Enclosures, Inc.
JUNCTION BOX FIBERGLASS14"LX10"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 12"L X 10"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 42"L X 31.38"W / Single Door Disconnect Enclosures
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Bud Industries
BOX ABS GRAY 7.86"L X 5.9"W
Lowest to $23.4883
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 17.95"LX15.95"W
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Bud Industries
BOX ABS BLACK 7.44"L X 5.28"W
Need more? Email Us
Rose Enclosures
BOX FIBERGLASS GRAY 4.8" X 4.72"
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess