EN
  • EN
  • DE

UT4466G-S08-R

Part No UT4466G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 10A, 30V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278529-UT4466G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT4466G-S08-R CAD Model

Description

The UT4466G-S08-R is a P-Channel Power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd). It's designed for load switching and power management applications where a P-channel MOSFET is required. Its key features include low gate charge and low on-state resistance, contributing to efficient power conversion.

Applications:

  • Load switching in portable devices
  • Power management circuits
  • DC-DC converters
  • Battery protection circuits
  • Solid state relays

Features:

  • Low gate charge: Reduces switching losses and improves efficiency.
  • Low on-state resistance (RDS(on)): Minimizes conduction losses.
  • High avalanche energy: Provides robust performance under transient conditions.
  • -30V Drain-Source Voltage (VDS): Suitable for a variety of applications.
  • Surface mount package (SOT-23): Allows for high-density board designs.
  • Lead-free finish: Complies with environmental regulations.

Benefits:

  • Improved power efficiency: Low gate charge and RDS(on) minimize power losses.
  • Reduced heat dissipation: Low RDS(on) reduces heat generation.
  • Enhanced system reliability: High avalanche energy provides robust performance.
  • Compact solution: SOT-23 package saves valuable board space.
  • Simplified circuit design: Easy to integrate into various power management circuits.

Additional Details:

The UT4466G-S08-R is typically used in applications where a P-channel MOSFET is required for high-side switching or load management. The low gate charge and RDS(on) characteristics of this MOSFET contribute to efficient power conversion, reducing heat dissipation and improving overall system performance. Its compact SOT-23 package makes it ideal for space-constrained applications. The device is designed to withstand high avalanche energy, providing robust performance under transient conditions.

The UT4466G-S08-R P-Channel Power MOSFET offers a combination of low gate charge, low on-state resistance, and high avalanche energy, making it a good choice for power management and load switching applications.

You May Also Be Interested in

Spansion
Need more? Email Us
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Lowest to $2.5606
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess