EN
  • EN
  • DE

UT40N03L-TN3-R

Part No UT40N03L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 40 Amps, 30 Volts N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278490-UT40N03L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT40N03L-TN3-R CAD Model

Description

The UT40N03L-TN3-R is an N-channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It's designed for high-efficiency switching applications, offering a combination of low on-resistance and fast switching speed.

Applications

  • DC-DC Converters: Efficiently converting voltage levels in various electronic devices.
  • Power Management in Portable Devices: Optimizing battery life in laptops, tablets, and smartphones.
  • Motor Control: Providing efficient and precise control of small DC motors.
  • Load Switching: Switching power to various loads in a controlled manner.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Lead-Free Finish, RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Improved Efficiency: Reduces power consumption and extends battery life.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with control circuits.
  • Enhanced Reliability: Robust design ensures stable and dependable operation.

Additional Details

The UT40N03L-TN3-R is typically used in applications where efficiency and size are critical. Its low on-resistance reduces conduction losses, while its fast switching speed minimizes switching losses. This makes it ideal for DC-DC converters and other power management circuits. The logic level gate drive allows it to be directly controlled by microcontrollers and other logic devices. The device comes in a surface mount package, allowing for automated assembly and compact PCB layout. Always consult the datasheet for specific operating conditions and thermal management requirements to ensure optimal performance and reliability. It is important to consider the thermal characteristics of the device and provide adequate heat sinking if necessary.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Spansion
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess