The UT3443L-AG6-R is a P-channel enhancement-mode power MOSFET from United Test and Assembly Center (UTC). It is designed for applications requiring efficient power switching and management. This MOSFET offers a low on-resistance and fast switching speed, making it suitable for various power control and conversion circuits.
Applications:
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Protection Circuits
Features:
- Low On-Resistance: Reduces power loss and improves efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency circuits.
- Logic Level Gate Drive: Allows direct driving from microcontrollers and other logic devices.
- Surface Mount Package: Facilitates automated assembly and compact designs.
- P-Channel Enhancement Mode: Offers simple drive requirements.
Benefits:
- Improved Power Efficiency: The low on-resistance minimizes power dissipation, resulting in higher overall efficiency.
- Compact Design: The small surface-mount package allows for integration into space-constrained applications.
- Simplified Drive Circuitry: Logic-level gate drive reduces the complexity of the gate drive circuit.
- Reliable Operation: UTC's stringent quality control ensures reliable performance in demanding environments.
Additional Details:
The UT3443L-AG6-R features a drain-source voltage (VDS) rating and gate-source voltage (VGS) rating that must be observed for proper operation. The device's thermal resistance is also a critical parameter for thermal management. Consult the datasheet for specific values. The device's static drain-source on-resistance (RDS(on)) is a key parameter for determining conduction losses. Ensure proper heatsinking to maintain the device within its operating temperature range.