EN
  • EN
  • DE

UT3055-TN3-R

Part No UT3055-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 12A, 25V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278433-UT3055-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT3055-TN3-R CAD Model

Description

The UT3055-TN3-R is a N-Channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for efficient power switching with low on-resistance and fast switching speed. These features contribute to reduced power loss and improved performance in various electronic circuits.

Applications

  • DC-DC Converters: Ideal for voltage regulation and power conversion in DC-DC converters.
  • Power Management Systems: Employed in power management circuits for portable devices like laptops and smartphones.
  • Motor Control Circuits: Suitable for controlling the speed and direction of DC motors.
  • Load Switching Applications: Used for switching power to various loads in electronic systems.
  • LED Lighting Systems: Utilized in LED drivers and power supplies for efficient lighting solutions.

Features

  • N-Channel Enhancement Mode: Facilitates easy control and efficient switching performance.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved energy efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and improving system response.
  • High Avalanche Energy: Provides robust performance and tolerance to voltage spikes.
  • RoHS Compliant: Meets environmental standards for lead-free components.

Benefits

  • Enhanced Energy Efficiency: Reduces power consumption due to low on-resistance and fast switching characteristics.
  • Improved System Performance: Fast switching enhances system response and overall performance.
  • Reliable Operation: High avalanche energy ensures stable and reliable performance under various operating conditions.
  • Compact Design: Suitable for applications with limited space.
  • Environmentally Friendly: Compliant with RoHS standards for environmental protection.

Additional Details

The UT3055-TN3-R typically operates with a drain-source voltage (VDS) rating of 55V and a continuous drain current (ID) that can reach several amperes depending on the operating temperature and conditions. The gate-source voltage (VGS) is typically rated at +/- 20V. The on-resistance (RDS(on)) value is usually very low, often in the milliohm range, which minimizes power loss during conduction. This MOSFET is typically packaged in a TO-251 or similar through-hole package. For detailed specifications, including temperature characteristics and maximum ratings, refer to the manufacturer's datasheet.

This device is designed for applications requiring efficient power switching and low power loss, making it suitable for a wide range of electronic devices. Its robust design and reliable performance make it an excellent choice for both industrial and consumer electronic applications. The key difference between the UT3055-TM3-T and the UT3055-TN3-R lies primarily in their packaging; however, one should always consult the datasheet for confirmation.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Cypress Semiconductor Corp
Lowest to $386.1000
Toko America Inc.
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Spansion
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess